Capital Lighting, Inc. 92293BKSN Mini Pendants-Rod 612731

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Satin Nickel Weight: 3.08 Product Name: One Light Mini Pendant UPC: 783209088962 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Satin Nickel Weight: 3.08 Product Name: One Light Mini Pendant UPC: 783209088962 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
92293BKSN Mini Pendants-Rod - 612731 - Capital Lighting, Inc.
Columbus, OH, USA
92293BKSN Mini Pendants-Rod
612731
92293BKSN Mini Pendants-Rod 612731
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Satin Nickel Weight: 3.08 Product Name: One Light Mini Pendant UPC: 783209088962 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 12.00
Bulb
Type: Xenon
Qty: 1
Wattage: 50
Finish: Satin Nickel
Weight: 3.08
Product Name: One Light Mini Pendant
UPC: 783209088962
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612731
Product Name 92293BKSN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details