Capital Lighting, Inc. 10126-0 Lamps-Table Lamps 612723

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 150
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 150

Suppliers

Company
Product
Description
Supplier Links
10126-0 Lamps-Table Lamps - 612723 - Capital Lighting, Inc.
Columbus, OH, USA
10126-0 Lamps-Table Lamps
612723
10126-0 Lamps-Table Lamps 612723
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 150

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.50
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 150

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612723
Product Name 10126-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details