Capital Lighting, Inc. 10102-0 Lamps-Table Lamps 612703

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Shell

Suppliers

Company
Product
Description
Supplier Links
10102-0 Lamps-Table Lamps - 612703 - Capital Lighting, Inc.
Columbus, OH, USA
10102-0 Lamps-Table Lamps
612703
10102-0 Lamps-Table Lamps 612703
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Shell

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612703
Product Name 10102-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details