Capital Lighting, Inc. 10104-0 Lamps-Table Lamps 612700

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
10104-0 Lamps-Table Lamps - 612700 - Capital Lighting, Inc.
Columbus, OH, USA
10104-0 Lamps-Table Lamps
612700
10104-0 Lamps-Table Lamps 612700
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612700
Product Name 10104-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details