Capital Lighting, Inc. 10821-0 Lamps-Table Lamps 612697

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Warm Pecan
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Warm Pecan

Suppliers

Company
Product
Description
Supplier Links
10821-0 Lamps-Table Lamps - 612697 - Capital Lighting, Inc.
Columbus, OH, USA
10821-0 Lamps-Table Lamps
612697
10821-0 Lamps-Table Lamps 612697
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Warm Pecan

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Warm Pecan

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612697
Product Name 10821-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details