Capital Lighting, Inc. 10824-0 Lamps-Table Lamps 612696

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Bronze

Suppliers

Company
Product
Description
Supplier Links
10824-0 Lamps-Table Lamps - 612696 - Capital Lighting, Inc.
Columbus, OH, USA
10824-0 Lamps-Table Lamps
612696
10824-0 Lamps-Table Lamps 612696
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612696
Product Name 10824-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details