Capital Lighting, Inc. 10830-0 Lamps-Table Lamps 612690

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Travertine
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Travertine

Suppliers

Company
Product
Description
Supplier Links
10830-0 Lamps-Table Lamps - 612690 - Capital Lighting, Inc.
Columbus, OH, USA
10830-0 Lamps-Table Lamps
612690
10830-0 Lamps-Table Lamps 612690
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Travertine

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Travertine

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612690
Product Name 10830-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details