Capital Lighting, Inc. 12181-0 Lamps-Table Lamps 612680

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 39.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Walnut Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 39.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Walnut Patina

Suppliers

Company
Product
Description
Supplier Links
12181-0 Lamps-Table Lamps - 612680 - Capital Lighting, Inc.
Columbus, OH, USA
12181-0 Lamps-Table Lamps
612680
12181-0 Lamps-Table Lamps 612680
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 39.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Walnut Patina

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 39.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Walnut Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612680
Product Name 12181-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details