Capital Lighting, Inc. 10921 Lamps-Table Lamps 612663

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gunmetal
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gunmetal

Suppliers

Company
Product
Description
Supplier Links
10921 Lamps-Table Lamps - 612663 - Capital Lighting, Inc.
Columbus, OH, USA
10921 Lamps-Table Lamps
612663
10921 Lamps-Table Lamps 612663
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gunmetal

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 37.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Gunmetal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612663
Product Name 10921 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details