Capital Lighting, Inc. 10953 Lamps-Table Lamps 612632

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: 3 Way Medium/Candelabra Qty: 1 Wattage: 150 Finish: Brilliant Orange LaPaz Floral on Creme
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: 3 Way Medium/Candelabra Qty: 1 Wattage: 150 Finish: Brilliant Orange LaPaz Floral on Creme

Suppliers

Company
Product
Description
Supplier Links
10953 Lamps-Table Lamps - 612632 - Capital Lighting, Inc.
Columbus, OH, USA
10953 Lamps-Table Lamps
612632
10953 Lamps-Table Lamps 612632
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: 3 Way Medium/Candelabra Qty: 1 Wattage: 150 Finish: Brilliant Orange LaPaz Floral on Creme

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 34.00
Bulb
Type: 3 Way Medium/Candelabra
Qty: 1
Wattage: 150
Finish: Brilliant Orange LaPaz Floral on Creme

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612632
Product Name 10953 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details