Capital Lighting, Inc. 10950-1 Lamps-Table Lamps 612630

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100

Suppliers

Company
Product
Description
Supplier Links
10950-1 Lamps-Table Lamps - 612630 - Capital Lighting, Inc.
Columbus, OH, USA
10950-1 Lamps-Table Lamps
612630
10950-1 Lamps-Table Lamps 612630
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612630
Product Name 10950-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details