Capital Lighting, Inc. 12125-0 Lamps-Table Lamps 612629

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Brass
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Brass

Suppliers

Company
Product
Description
Supplier Links
12125-0 Lamps-Table Lamps - 612629 - Capital Lighting, Inc.
Columbus, OH, USA
12125-0 Lamps-Table Lamps
612629
12125-0 Lamps-Table Lamps 612629
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Brass

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Weathered Brass

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612629
Product Name 12125-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details