Capital Lighting, Inc. 12139-0 Lamps-Table Lamps 612628

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Wood
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Wood

Suppliers

Company
Product
Description
Supplier Links
12139-0 Lamps-Table Lamps - 612628 - Capital Lighting, Inc.
Columbus, OH, USA
12139-0 Lamps-Table Lamps
612628
12139-0 Lamps-Table Lamps 612628
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Wood

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Wood

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612628
Product Name 12139-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details