Capital Lighting, Inc. 10999-0 Lamps-Table Lamps 612618

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Ceramic
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Ceramic

Suppliers

Company
Product
Description
Supplier Links
10999-0 Lamps-Table Lamps - 612618 - Capital Lighting, Inc.
Columbus, OH, USA
10999-0 Lamps-Table Lamps
612618
10999-0 Lamps-Table Lamps 612618
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Ceramic

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Ceramic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612618
Product Name 10999-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details