Capital Lighting, Inc. 10992 Lamps-Table Lamps 612614

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Union Square Steel
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Union Square Steel

Suppliers

Company
Product
Description
Supplier Links
10992 Lamps-Table Lamps - 612614 - Capital Lighting, Inc.
Columbus, OH, USA
10992 Lamps-Table Lamps
612614
10992 Lamps-Table Lamps 612614
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Union Square Steel

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Union Square Steel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612614
Product Name 10992 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details