Capital Lighting, Inc. 6732-1-613 Bathroom Fixtures-Two Lights 612598

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Bath Lighting Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Bath Lighting Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
6732-1-613 Bathroom Fixtures-Two Lights - 612598 - Capital Lighting, Inc.
Columbus, OH, USA
6732-1-613 Bathroom Fixtures-Two Lights
612598
6732-1-613 Bathroom Fixtures-Two Lights 612598
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Bath Lighting Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 7.00
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Product Name: Two Light Bath Lighting
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612598
Product Name 6732-1-613 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details