Capital Lighting, Inc. 6690-613 Sconces-Single Glass 612596

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 7.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce Glass: Eidolon Krystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 7.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce Glass: Eidolon Krystal

Suppliers

Company
Product
Description
Supplier Links
6690-613 Sconces-Single Glass - 612596 - Capital Lighting, Inc.
Columbus, OH, USA
6690-613 Sconces-Single Glass
612596
6690-613 Sconces-Single Glass 612596
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 7.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce Glass: Eidolon Krystal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Extension: 7.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Wall Sconce
Glass: Eidolon Krystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612596
Product Name 6690-613 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details