Capital Lighting, Inc. 6731-1-613 Sconces-Drum Shades 612595

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 7.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Bath Fixture Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 7.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Bath Fixture Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
6731-1-613 Sconces-Drum Shades - 612595 - Capital Lighting, Inc.
Columbus, OH, USA
6731-1-613 Sconces-Drum Shades
612595
6731-1-613 Sconces-Drum Shades 612595
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 7.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Bath Fixture Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 7.00
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Bath Fixture
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612595
Product Name 6731-1-613 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details