Capital Lighting, Inc. 9272-277 Exterior -Wall Mount 612589

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 13.75 Extension: 11 Bulb Qty: 2 Finish: Dark Sienna Product Name: Two Light Outdoor Fixture UPC: 747396078854 Glass: Seeded Safety Rating: ETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 13.75 Extension: 11 Bulb Qty: 2 Finish: Dark Sienna Product Name: Two Light Outdoor Fixture UPC: 747396078854 Glass: Seeded Safety Rating: ETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
9272-277 Exterior -Wall Mount - 612589 - Capital Lighting, Inc.
Columbus, OH, USA
9272-277 Exterior -Wall Mount
612589
9272-277 Exterior -Wall Mount 612589
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 13.75 Extension: 11 Bulb Qty: 2 Finish: Dark Sienna Product Name: Two Light Outdoor Fixture UPC: 747396078854 Glass: Seeded Safety Rating: ETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 13.75
Extension: 11
Bulb
Qty: 2
Finish: Dark Sienna
Product Name: Two Light Outdoor Fixture
UPC: 747396078854
Glass: Seeded
Safety Rating: ETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612589
Product Name 9272-277 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details