Capital Lighting, Inc. 9292-357 Exterior -Wall Mount 612585

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.25 Extension: 9 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.25 Extension: 9 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
9292-357 Exterior -Wall Mount - 612585 - Capital Lighting, Inc.
Columbus, OH, USA
9292-357 Exterior -Wall Mount
612585
9292-357 Exterior -Wall Mount 612585
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.25 Extension: 9 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.25
Extension: 9
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Iron Oxide
Product Name: One Light Outdoor Fixture
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612585
Product Name 9292-357 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details