Capital Lighting, Inc. 9281-171 Exterior -Wall Mount 612583

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: One Light Outdoor Fixture Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: One Light Outdoor Fixture Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
9281-171 Exterior -Wall Mount - 612583 - Capital Lighting, Inc.
Columbus, OH, USA
9281-171 Exterior -Wall Mount
612583
9281-171 Exterior -Wall Mount 612583
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: One Light Outdoor Fixture Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.50
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Architectural Bronze
Product Name: One Light Outdoor Fixture
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612583
Product Name 9281-171 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details