Capital Lighting, Inc. 9286-171 Exterior -Post/Pier Head 612580

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Architectural Bronze Product Name: Three Light Outdoor Fixture Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Architectural Bronze Product Name: Three Light Outdoor Fixture Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
9286-171 Exterior -Post/Pier Head - 612580 - Capital Lighting, Inc.
Columbus, OH, USA
9286-171 Exterior -Post/Pier Head
612580
9286-171 Exterior -Post/Pier Head 612580
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Architectural Bronze Product Name: Three Light Outdoor Fixture Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 19.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Architectural Bronze
Product Name: Three Light Outdoor Fixture
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612580
Product Name 9286-171 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details