Capital Lighting, Inc. 6733-1-613 Bathroom Fixtures-Three Lights 612579

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 7.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Bath Lighting Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 7.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Bath Lighting Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
6733-1-613 Bathroom Fixtures-Three Lights - 612579 - Capital Lighting, Inc.
Columbus, OH, USA
6733-1-613 Bathroom Fixtures-Three Lights
612579
6733-1-613 Bathroom Fixtures-Three Lights 612579
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 7.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Bath Lighting Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 7.00
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Product Name: Three Light Bath Lighting
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612579
Product Name 6733-1-613 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details