PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 26.00
Extension: 3.75
Bulb
Type: T10
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Wall Sconce
Glass: White
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 612578 |
| Product Name | 6913-613 Bathroom Fixtures-Three Lights |
| Application | Residential |