Capital Lighting, Inc. 6912-281 Bathroom Fixtures-Two Lights 612570

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.00 Extension: 3.75 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Harvard Court Bronze Product Name: Two Light Wall Sconce Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.00 Extension: 3.75 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Harvard Court Bronze Product Name: Two Light Wall Sconce Glass: White

Suppliers

Company
Product
Description
Supplier Links
6912-281 Bathroom Fixtures-Two Lights - 612570 - Capital Lighting, Inc.
Columbus, OH, USA
6912-281 Bathroom Fixtures-Two Lights
612570
6912-281 Bathroom Fixtures-Two Lights 612570
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.00 Extension: 3.75 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Harvard Court Bronze Product Name: Two Light Wall Sconce Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 17.00
Extension: 3.75
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Harvard Court Bronze
Product Name: Two Light Wall Sconce
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612570
Product Name 6912-281 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details