Capital Lighting, Inc. 72211-615B Exterior -Wall Mount 612565

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 8.25 Extension: 9.5 Bulb Qty: 1 Finish: Dorian Bronze Product Name: One Light Outdoor Fixture UPC: 747396078519 Safety Rating: ETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 8.25 Extension: 9.5 Bulb Qty: 1 Finish: Dorian Bronze Product Name: One Light Outdoor Fixture UPC: 747396078519 Safety Rating: ETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
72211-615B Exterior -Wall Mount - 612565 - Capital Lighting, Inc.
Columbus, OH, USA
72211-615B Exterior -Wall Mount
612565
72211-615B Exterior -Wall Mount 612565
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 8.25 Extension: 9.5 Bulb Qty: 1 Finish: Dorian Bronze Product Name: One Light Outdoor Fixture UPC: 747396078519 Safety Rating: ETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 8.25
Extension: 9.5
Bulb
Qty: 1
Finish: Dorian Bronze
Product Name: One Light Outdoor Fixture
UPC: 747396078519
Safety Rating: ETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612565
Product Name 72211-615B Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details