Capital Lighting, Inc. 72192-144 Exterior -Wall Mount 612561

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless Steel Product Name: One Light Outdoor Fixture Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless Steel Product Name: One Light Outdoor Fixture Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
72192-144 Exterior -Wall Mount - 612561 - Capital Lighting, Inc.
Columbus, OH, USA
72192-144 Exterior -Wall Mount
612561
72192-144 Exterior -Wall Mount 612561
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless Steel Product Name: One Light Outdoor Fixture Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Stainless Steel
Product Name: One Light Outdoor Fixture
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612561
Product Name 72192-144 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details