Capital Lighting, Inc. 72196-144 Exterior -Post/Pier Head 612560

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless Steel Product Name: One Light Outdoor Fixture Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless Steel Product Name: One Light Outdoor Fixture Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
72196-144 Exterior -Post/Pier Head - 612560 - Capital Lighting, Inc.
Columbus, OH, USA
72196-144 Exterior -Post/Pier Head
612560
72196-144 Exterior -Post/Pier Head 612560
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Stainless Steel Product Name: One Light Outdoor Fixture Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.50
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Stainless Steel
Product Name: One Light Outdoor Fixture
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612560
Product Name 72196-144 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details