Capital Lighting, Inc. 9271-277 Exterior -Wall Mount 612558

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.75 Extension: 8.75 Bulb Qty: 1 Finish: Dark Sienna Product Name: One Light Outdoor Fixture UPC: 747396078847 Glass: Seeded Safety Rating: ETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.75 Extension: 8.75 Bulb Qty: 1 Finish: Dark Sienna Product Name: One Light Outdoor Fixture UPC: 747396078847 Glass: Seeded Safety Rating: ETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
9271-277 Exterior -Wall Mount - 612558 - Capital Lighting, Inc.
Columbus, OH, USA
9271-277 Exterior -Wall Mount
612558
9271-277 Exterior -Wall Mount 612558
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.75 Extension: 8.75 Bulb Qty: 1 Finish: Dark Sienna Product Name: One Light Outdoor Fixture UPC: 747396078847 Glass: Seeded Safety Rating: ETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 10.75
Extension: 8.75
Bulb
Qty: 1
Finish: Dark Sienna
Product Name: One Light Outdoor Fixture
UPC: 747396078847
Glass: Seeded
Safety Rating: ETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612558
Product Name 9271-277 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details