Capital Lighting, Inc. 9226-256 Exterior -Post/Pier Head 612557

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regal Bay Patina Product Name: Three Light Outdoor Fixture Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regal Bay Patina Product Name: Three Light Outdoor Fixture Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
9226-256 Exterior -Post/Pier Head - 612557 - Capital Lighting, Inc.
Columbus, OH, USA
9226-256 Exterior -Post/Pier Head
612557
9226-256 Exterior -Post/Pier Head 612557
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regal Bay Patina Product Name: Three Light Outdoor Fixture Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 23.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Regal Bay Patina
Product Name: Three Light Outdoor Fixture
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612557
Product Name 9226-256 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details