Capital Lighting, Inc. 9266-262 Exterior -Post/Pier Head 612555

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Allendale Bronze Product Name: Two Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Allendale Bronze Product Name: Two Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
9266-262 Exterior -Post/Pier Head - 612555 - Capital Lighting, Inc.
Columbus, OH, USA
9266-262 Exterior -Post/Pier Head
612555
9266-262 Exterior -Post/Pier Head 612555
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Allendale Bronze Product Name: Two Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Allendale Bronze
Product Name: Two Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612555
Product Name 9266-262 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details