Capital Lighting, Inc. 9261-262 Exterior -Wall Mount 612553

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Allendale Bronze Product Name: Two Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Allendale Bronze Product Name: Two Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
9261-262 Exterior -Wall Mount - 612553 - Capital Lighting, Inc.
Columbus, OH, USA
9261-262 Exterior -Wall Mount
612553
9261-262 Exterior -Wall Mount 612553
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Allendale Bronze Product Name: Two Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Extension: 10.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Allendale Bronze
Product Name: Two Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612553
Product Name 9261-262 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details