Capital Lighting, Inc. 9262-262 Exterior -Wall Mount 612551

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.75 Extension: 12.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Allendale Bronze Product Name: Two Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.75 Extension: 12.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Allendale Bronze Product Name: Two Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
9262-262 Exterior -Wall Mount - 612551 - Capital Lighting, Inc.
Columbus, OH, USA
9262-262 Exterior -Wall Mount
612551
9262-262 Exterior -Wall Mount 612551
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.75 Extension: 12.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Allendale Bronze Product Name: Two Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.75
Extension: 12.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Allendale Bronze
Product Name: Two Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612551
Product Name 9262-262 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details