Capital Lighting, Inc. 6914-281 Bathroom Fixtures-Four Lights 612549

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 37.00 Extension: 3.75 Bulb Type: T10 Qty: 4 Wattage: 60 Finish: Harvard Court Bronze Product Name: Four Light Wall Sconce Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 37.00 Extension: 3.75 Bulb Type: T10 Qty: 4 Wattage: 60 Finish: Harvard Court Bronze Product Name: Four Light Wall Sconce Glass: White

Suppliers

Company
Product
Description
Supplier Links
6914-281 Bathroom Fixtures-Four Lights - 612549 - Capital Lighting, Inc.
Columbus, OH, USA
6914-281 Bathroom Fixtures-Four Lights
612549
6914-281 Bathroom Fixtures-Four Lights 612549
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 37.00 Extension: 3.75 Bulb Type: T10 Qty: 4 Wattage: 60 Finish: Harvard Court Bronze Product Name: Four Light Wall Sconce Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 37.00
Extension: 3.75
Bulb
Type: T10
Qty: 4
Wattage: 60
Finish: Harvard Court Bronze
Product Name: Four Light Wall Sconce
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612549
Product Name 6914-281 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details