Capital Lighting, Inc. 6921-77 Sconces-Single Glass 612543

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.00 Extension: 5.75 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Bath Fixture Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.00 Extension: 5.75 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Bath Fixture Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6921-77 Sconces-Single Glass - 612543 - Capital Lighting, Inc.
Columbus, OH, USA
6921-77 Sconces-Single Glass
612543
6921-77 Sconces-Single Glass 612543
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 5.00 Extension: 5.75 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Bath Fixture Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 5.00
Extension: 5.75
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Bath Fixture
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612543
Product Name 6921-77 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details