Capital Lighting, Inc. 6923-77 Bathroom Fixtures-Three Lights 612540

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 5.00 Extension: 5.75 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Bath Lighting Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 5.00 Extension: 5.75 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Bath Lighting Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6923-77 Bathroom Fixtures-Three Lights - 612540 - Capital Lighting, Inc.
Columbus, OH, USA
6923-77 Bathroom Fixtures-Three Lights
612540
6923-77 Bathroom Fixtures-Three Lights 612540
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 5.00 Extension: 5.75 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Product Name: Three Light Bath Lighting Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 5.00
Extension: 5.75
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Chrome
Product Name: Three Light Bath Lighting
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612540
Product Name 6923-77 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details