Capital Lighting, Inc. 72251-66 Exterior -Wall Mount 612537

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.00 Extension: 4.75 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Black Product Name: One Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.00 Extension: 4.75 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Black Product Name: One Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
72251-66 Exterior -Wall Mount - 612537 - Capital Lighting, Inc.
Columbus, OH, USA
72251-66 Exterior -Wall Mount
612537
72251-66 Exterior -Wall Mount 612537
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.00 Extension: 4.75 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Black Product Name: One Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 13.00
Extension: 4.75
Bulb
Type: MR16
Qty: 1
Wattage: 35
Finish: Black
Product Name: One Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612537
Product Name 72251-66 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details