Capital Lighting, Inc. 72281-66 Exterior -Wall Mount 612535

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
72281-66 Exterior -Wall Mount - 612535 - Capital Lighting, Inc.
Columbus, OH, USA
72281-66 Exterior -Wall Mount
612535
72281-66 Exterior -Wall Mount 612535
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.50
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Outdoor Fixture
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612535
Product Name 72281-66 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details