Capital Lighting, Inc. 72262-189 Exterior -Wall Mount 612531

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 17.50 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chelesa Bronze Product Name: One Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 17.50 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chelesa Bronze Product Name: One Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
72262-189 Exterior -Wall Mount - 612531 - Capital Lighting, Inc.
Columbus, OH, USA
72262-189 Exterior -Wall Mount
612531
72262-189 Exterior -Wall Mount 612531
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 17.50 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chelesa Bronze Product Name: One Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 17.50
Extension: 15
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chelesa Bronze
Product Name: One Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612531
Product Name 72262-189 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details