Capital Lighting, Inc. 9223-256 Exterior -Wall Mount 612528

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regal Bay Patina Product Name: Three Light Outdoor Fixture Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regal Bay Patina Product Name: Three Light Outdoor Fixture Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
9223-256 Exterior -Wall Mount - 612528 - Capital Lighting, Inc.
Columbus, OH, USA
9223-256 Exterior -Wall Mount
612528
9223-256 Exterior -Wall Mount 612528
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regal Bay Patina Product Name: Three Light Outdoor Fixture Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 22.00
Extension: 13.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Regal Bay Patina
Product Name: Three Light Outdoor Fixture
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612528
Product Name 9223-256 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details