Capital Lighting, Inc. 9161-66 Exterior -Wall Mount 612526

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.00 Extension: 7 Bulb Type: B13 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.00 Extension: 7 Bulb Type: B13 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
9161-66 Exterior -Wall Mount - 612526 - Capital Lighting, Inc.
Columbus, OH, USA
9161-66 Exterior -Wall Mount
612526
9161-66 Exterior -Wall Mount 612526
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.00 Extension: 7 Bulb Type: B13 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 13.00
Extension: 7
Bulb
Type: B13
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612526
Product Name 9161-66 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details