Capital Lighting, Inc. 9222-256 Exterior -Wall Mount 612525

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 10.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Regal Bay Patina Product Name: Two Light Outdoor Fixture Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 10.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Regal Bay Patina Product Name: Two Light Outdoor Fixture Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
9222-256 Exterior -Wall Mount - 612525 - Capital Lighting, Inc.
Columbus, OH, USA
9222-256 Exterior -Wall Mount
612525
9222-256 Exterior -Wall Mount 612525
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 10.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Regal Bay Patina Product Name: Two Light Outdoor Fixture Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.50
Extension: 10.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Regal Bay Patina
Product Name: Two Light Outdoor Fixture
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612525
Product Name 9222-256 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details