Capital Lighting, Inc. 72286-66 Exterior -Post/Pier Head 612519

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Fixture Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Fixture Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
72286-66 Exterior -Post/Pier Head - 612519 - Capital Lighting, Inc.
Columbus, OH, USA
72286-66 Exterior -Post/Pier Head
612519
72286-66 Exterior -Post/Pier Head 612519
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Fixture Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Outdoor Fixture
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612519
Product Name 72286-66 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details