Capital Lighting, Inc. 72292-291 Exterior -Wall Mount 612514

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 12 Bulb Finish: Architectural Bronze Product Name: Outdoor Fixture Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 12 Bulb Finish: Architectural Bronze Product Name: Outdoor Fixture Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
72292-291 Exterior -Wall Mount - 612514 - Capital Lighting, Inc.
Columbus, OH, USA
72292-291 Exterior -Wall Mount
612514
72292-291 Exterior -Wall Mount 612514
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 12 Bulb Finish: Architectural Bronze Product Name: Outdoor Fixture Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Extension: 12
Bulb
Finish: Architectural Bronze
Product Name: Outdoor Fixture
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612514
Product Name 72292-291 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details