Capital Lighting, Inc. 72301-291 Exterior -Wall Mount 612513

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Product Name: One Light Outdoor Fixture Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Product Name: One Light Outdoor Fixture Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
72301-291 Exterior -Wall Mount - 612513 - Capital Lighting, Inc.
Columbus, OH, USA
72301-291 Exterior -Wall Mount
612513
72301-291 Exterior -Wall Mount 612513
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Product Name: One Light Outdoor Fixture Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 14.75
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Architectural Bronze
Product Name: One Light Outdoor Fixture
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612513
Product Name 72301-291 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details