Capital Lighting, Inc. 8696-66 Exterior -Post/Pier Head 612508

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture Glass: Clear Beveled
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture Glass: Clear Beveled

Suppliers

Company
Product
Description
Supplier Links
8696-66 Exterior -Post/Pier Head - 612508 - Capital Lighting, Inc.
Columbus, OH, USA
8696-66 Exterior -Post/Pier Head
612508
8696-66 Exterior -Post/Pier Head 612508
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture Glass: Clear Beveled

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Outdoor Fixture
Glass: Clear Beveled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612508
Product Name 8696-66 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details