Capital Lighting, Inc. 8695-66 Exterior -Post/Pier Head 612505

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Outdoor Fixture Glass: Clear Beveled
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Outdoor Fixture Glass: Clear Beveled

Suppliers

Company
Product
Description
Supplier Links
8695-66 Exterior -Post/Pier Head - 612505 - Capital Lighting, Inc.
Columbus, OH, USA
8695-66 Exterior -Post/Pier Head
612505
8695-66 Exterior -Post/Pier Head 612505
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Outdoor Fixture Glass: Clear Beveled

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Product Name: Three Light Outdoor Fixture
Glass: Clear Beveled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612505
Product Name 8695-66 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details