Capital Lighting, Inc. 10801-0 Lamps-Table Lamps 612485

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Crackle Pearl
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Crackle Pearl

Suppliers

Company
Product
Description
Supplier Links
10801-0 Lamps-Table Lamps - 612485 - Capital Lighting, Inc.
Columbus, OH, USA
10801-0 Lamps-Table Lamps
612485
10801-0 Lamps-Table Lamps 612485
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Crackle Pearl

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black Crackle Pearl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612485
Product Name 10801-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details