Capital Lighting, Inc. 10693-192 Lamps-Table Lamps 612483

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Lattice
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Lattice

Suppliers

Company
Product
Description
Supplier Links
10693-192 Lamps-Table Lamps - 612483 - Capital Lighting, Inc.
Columbus, OH, USA
10693-192 Lamps-Table Lamps
612483
10693-192 Lamps-Table Lamps 612483
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Lattice

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Weathered Lattice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612483
Product Name 10693-192 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details