Capital Lighting, Inc. 10615-0 Lamps-Table Lamps 612434

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150

Suppliers

Company
Product
Description
Supplier Links
10615-0 Lamps-Table Lamps - 612434 - Capital Lighting, Inc.
Columbus, OH, USA
10615-0 Lamps-Table Lamps
612434
10615-0 Lamps-Table Lamps 612434
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612434
Product Name 10615-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details